Brady Corporation Machine & Operational Sign 127890

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127890 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127890
Machine & Operational Sign 127890
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP HANDS CLEAR WHILE BLADES ARE TURNING - 127890 - 754473-76442 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP HANDS CLEAR WHILE BLADES ARE TURNING - 127890
754473-76442
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP HANDS CLEAR WHILE BLADES ARE TURNING - 127890 754473-76442
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: DANGER KEEP HANDS CLEAR WHILE BLADES ARE TURNING. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: DANGER KEEP HANDS CLEAR WHILE BLADES ARE TURNING. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127890 754473-76442
Product Name Machine & Operational Sign Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER KEEP HANDS CLEAR WHILE BLADES ARE TURNING - 127890
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details