Brady Corporation Machine & Operational Sign 127812

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127812 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127812
Machine & Operational Sign 127812
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER BE SURE SAFETY GUARDS WORK AT ALL TIMES - 127812 - 754473-76333 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER BE SURE SAFETY GUARDS WORK AT ALL TIMES - 127812
754473-76333
Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER BE SURE SAFETY GUARDS WORK AT ALL TIMES - 127812 754473-76333
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: DANGER BE SURE SAFETY GUARDS WORK AT ALL TIMES. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: DANGER BE SURE SAFETY GUARDS WORK AT ALL TIMES. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127812 754473-76333
Product Name Machine & Operational Sign Brady B-555 Aluminum Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - TEXT: DANGER BE SURE SAFETY GUARDS WORK AT ALL TIMES - 127812
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details