Brady Corporation Machine & Operational Sign 127794

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127794 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127794
Machine & Operational Sign 127794
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127794-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127794-ND
Signs, Nameplates, Posters 2267-127794-ND
B555 7X10 BLK/ORG WARNING YOU MU

B555 7X10 BLK/ORG WARNING YOU MU

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Machine & Equipment Sign - 10 in Width x 7 in Height - 127794 - 754473-76298 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Machine & Equipment Sign - 10 in Width x 7 in Height - 127794
754473-76298
Brady B-555 Aluminum Rectangle Orange Machine & Equipment Sign - 10 in Width x 7 in Height - 127794 754473-76298
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: WARNING YOU MUST BE AT LEAST 18 YEARS OLD TO OPERATE EQUIPMENT. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This sign is written in English with the following text: WARNING YOU MUST BE AT LEAST 18 YEARS OLD TO OPERATE EQUIPMENT. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D1593, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127794 2267-127794-ND 754473-76298
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Machine & Equipment Sign - 10 in Width x 7 in Height - 127794
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 1878826-2 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details
Exit Signs - 2892244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polycarbonate
View Details