Brady Corporation Machine & Operational Sign 127774

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127774 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127774
Machine & Operational Sign 127774
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Orange Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: WARNING DO NOT USE THIS EQUIPMENT - 127774 - 754473-76257 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: WARNING DO NOT USE THIS EQUIPMENT - 127774
754473-76257
Brady B-401 Polystyrene Rectangle Orange Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: WARNING DO NOT USE THIS EQUIPMENT - 127774 754473-76257
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: WARNING DO NOT USE THIS EQUIPMENT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: WARNING DO NOT USE THIS EQUIPMENT. Some signs support inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127774 754473-76257
Product Name Machine & Operational Sign Brady B-401 Polystyrene Rectangle Orange Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: WARNING DO NOT USE THIS EQUIPMENT - 127774
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.1673 ft (0.5100 dm)
View Details