Brady Corporation Machine & Operational Sign 127760

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127760 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127760
Machine & Operational Sign 127760
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EVERYONE GRINDING MUST WEAR GOGGLES - 127760 - 754473-76243 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EVERYONE GRINDING MUST WEAR GOGGLES - 127760
754473-76243
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EVERYONE GRINDING MUST WEAR GOGGLES - 127760 754473-76243
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: SAFETY FIRST EVERYONE GRINDING MUST WEAR GOGGLES. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: SAFETY FIRST EVERYONE GRINDING MUST WEAR GOGGLES. Some signs support inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127760 754473-76243
Product Name Machine & Operational Sign Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST EVERYONE GRINDING MUST WEAR GOGGLES - 127760
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Mandatory Signs - 146436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.8202 ft (2.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details