Brady Corporation Machine & Operational Sign 127670

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127670 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127670
Machine & Operational Sign 127670
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127670-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127670-ND
Signs, Nameplates, Posters 2267-127670-ND
B302 7X10 BLK/YEL CAUTION OVERHE

B302 7X10 BLK/YEL CAUTION OVERHE

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION OVERHEAD EQUIPMENT - 127670 - 754473-76051 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION OVERHEAD EQUIPMENT - 127670
754473-76051
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION OVERHEAD EQUIPMENT - 127670 754473-76051
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is printed with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: CAUTION OVERHEAD EQUIPMENT. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is printed with the following image: up arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This item is written in English with the following text: CAUTION OVERHEAD EQUIPMENT. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127670 2267-127670-ND 754473-76051
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION OVERHEAD EQUIPMENT - 127670
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details