Brady Corporation Machine & Operational Sign 127660

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127660 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127660
Machine & Operational Sign 127660
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127660-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127660-ND
Signs, Nameplates, Posters 2267-127660-ND
B401 10X14 BLK/YL CAUTION MAXIMU

B401 10X14 BLK/YL CAUTION MAXIMU

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION MAXIMUM HEIGHT ____FT. ____IN. - 127660 - 754473-76038 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION MAXIMUM HEIGHT ____FT. ____IN. - 127660
754473-76038
Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION MAXIMUM HEIGHT ____FT. ____IN. - 127660 754473-76038
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: CAUTION MAXIMUM HEIGHT ____FT. ____IN. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady machine & equipment sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This part is written in English with the following text: CAUTION MAXIMUM HEIGHT ____FT. ____IN. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127660 2267-127660-ND 754473-76038
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - TEXT: CAUTION MAXIMUM HEIGHT ____FT. ____IN. - 127660
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 218619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0525 ft (0.1600 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details