Brady Corporation Machine & Operational Sign 127643

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127643 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127643
Machine & Operational Sign 127643
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-302 Polyester Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION FRAGILE EQUIPMENT DO NOT TOUCH - 127643 - 754473-76018 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION FRAGILE EQUIPMENT DO NOT TOUCH - 127643
754473-76018
Brady B-302 Polyester Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION FRAGILE EQUIPMENT DO NOT TOUCH - 127643 754473-76018
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: CAUTION FRAGILE EQUIPMENT DO NOT TOUCH. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: CAUTION FRAGILE EQUIPMENT DO NOT TOUCH. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127643 754473-76018
Product Name Machine & Operational Sign Brady B-302 Polyester Rectangle Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION FRAGILE EQUIPMENT DO NOT TOUCH - 127643
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 1812220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details