Brady Corporation Machine & Operational Sign 127607

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 127607 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
127607
Machine & Operational Sign 127607
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127607-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127607-ND
Signs, Nameplates, Posters 2267-127607-ND
B302 10X14 BLK/YEL CAUTION BE AL

B302 10X14 BLK/YEL CAUTION BE AL

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION BE ALERT! MOVING PARTS - 127607 - 754473-75960 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION BE ALERT! MOVING PARTS - 127607
754473-75960
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION BE ALERT! MOVING PARTS - 127607 754473-75960
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: CAUTION BE ALERT! MOVING PARTS. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: CAUTION BE ALERT! MOVING PARTS. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127607 2267-127607-ND 754473-75960
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION BE ALERT! MOVING PARTS - 127607
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Hygiene
Materials of Construction Pp
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 146172-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details