Machine & Operational Sign
B302 10X14 BLK/YEL CAUTION AUTOM
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: CAUTION AUTOMATIC EQUIPMENT MAY START AT ANY TIME. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 127601 | 2267-127601-ND | 754473-75954 |
| Product Name | Machine & Operational Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION AUTOMATIC EQUIPMENT MAY START AT ANY TIME - 127601 |
| Safety / Warning Type | Machinery | Electrical / High Voltage |