Brady Corporation LockOut/Tagout Sign 127594

Description
LockOut/Tagout Sign
Request a Quote Datasheet
Description
LockOut/Tagout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127594 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127594
LockOut/Tagout Sign 127594
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127594-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127594-ND
Signs, Nameplates, Posters 2267-127594-ND
B401 10X14 BLK/ORG WARNING COMPR

B401 10X14 BLK/ORG WARNING COMPR

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Orange Lockout / Tagout Sign - 14 in Width x 10 in Height - 127594 - 754473-75947 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Orange Lockout / Tagout Sign - 14 in Width x 10 in Height - 127594
754473-75947
Brady B-401 Polystyrene Rectangle Orange Lockout / Tagout Sign - 14 in Width x 10 in Height - 127594 754473-75947
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: WARNING COMPRESSED AIR LOCK OUT SOURCE AND BLEED OFF PRESSURE BEFORE SERVICING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This product is written in English with the following text: WARNING COMPRESSED AIR LOCK OUT SOURCE AND BLEED OFF PRESSURE BEFORE SERVICING. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127594 2267-127594-ND 754473-75947
Product Name LockOut/Tagout Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Orange Lockout / Tagout Sign - 14 in Width x 10 in Height - 127594
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286121 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details