Brady Corporation LockOut/Tagout Sign 127587

Description
LockOut/Tagout Sign
Description
LockOut/Tagout Sign

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127587 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127587
LockOut/Tagout Sign 127587
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - 127587 - 754473-75940 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - 127587
754473-75940
Brady B-555 Aluminum Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - 127587 754473-75940
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: WARNING THIS DISCONNECT DOES NOT REMOVE ALL POWER FROM PANEL. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady electrical safety sign is produced using aluminum which is the B-555 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is manufactured with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: WARNING THIS DISCONNECT DOES NOT REMOVE ALL POWER FROM PANEL. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127587 754473-75940
Product Name LockOut/Tagout Sign Brady B-555 Aluminum Rectangle Orange Electrical Safety Sign - 14 in Width x 10 in Height - 127587
Safety / Warning Type Lock Out Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 1745957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No entry
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details