Brady Corporation LockOut/Tagout Sign 127584

Description
LockOut/Tagout Sign
Request a Quote Datasheet
Description
LockOut/Tagout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127584 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127584
LockOut/Tagout Sign 127584
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127584-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127584-ND
Signs, Nameplates, Posters 2267-127584-ND
B555 7X10 BLK/ORG WARNING THIS

B555 7X10 BLK/ORG WARNING THIS

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Orange Electrical Safety Sign - 10 in Width x 7 in Height - 127584 - 754473-75937 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Orange Electrical Safety Sign - 10 in Width x 7 in Height - 127584
754473-75937
Brady B-555 Aluminum Rectangle Orange Electrical Safety Sign - 10 in Width x 7 in Height - 127584 754473-75937
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: WARNING THIS DISCONNECT DOES NOT REMOVE ALL POWER FROM PANEL. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady electrical safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This electrical safety sign is printed with an orange background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This item is written in English with the following text: WARNING THIS DISCONNECT DOES NOT REMOVE ALL POWER FROM PANEL. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127584 2267-127584-ND 754473-75937
Product Name LockOut/Tagout Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Orange Electrical Safety Sign - 10 in Width x 7 in Height - 127584
Safety / Warning Type Lock Out Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 8134520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Emergency exit right
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details