Brady Corporation LockOut/Tagout Sign 127577

Description
LockOut/Tagout Sign
Request a Quote Datasheet
Description
LockOut/Tagout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127577 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127577
LockOut/Tagout Sign 127577
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127577-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127577-ND
Signs, Nameplates, Posters 2267-127577-ND
B302 10X14 BLK/RED/WHT DANGER LO

B302 10X14 BLK/RED/WHT DANGER LO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - 127577 - 754473-75930 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - 127577
754473-75930
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - 127577 754473-75930
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE WORKING ON EQUIPMENT. Some signs support inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: DANGER LOCK OUT ELECTRICAL SWITCHES BEFORE WORKING ON EQUIPMENT. Some signs support inside use only, while others can be used indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127577 2267-127577-ND 754473-75930
Product Name LockOut/Tagout Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - 127577
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 4638075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details