Brady Corporation LockOut/Tagout Sign 127568

Description
LockOut/Tagout Sign
Request a Quote Datasheet
Description
LockOut/Tagout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127568 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127568
LockOut/Tagout Sign 127568
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127568-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127568-ND
Signs, Nameplates, Posters 2267-127568-ND
B302 7X10 BLK/RED/WHT DANGER LOC

B302 7X10 BLK/RED/WHT DANGER LOC

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - 127568 - 754473-75920 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - 127568
754473-75920
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - 127568 754473-75920
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER LOCK-OUT / TAG-OUT POWER BEFORE SERVICING, REPAIRING, CLEANING OR RETOOLING EQUIPMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This item is written in English with the following text: DANGER LOCK-OUT / TAG-OUT POWER BEFORE SERVICING, REPAIRING, CLEANING OR RETOOLING EQUIPMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127568 2267-127568-ND 754473-75920
Product Name LockOut/Tagout Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - 127568
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Mandatory Signs - 1745997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type One way
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details