Brady Corporation LockOut/Tagout Sign 127565

Description
LockOut/Tagout Sign
Request a Quote Datasheet
Description
LockOut/Tagout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127565 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127565
LockOut/Tagout Sign 127565
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127565-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127565-ND
Signs, Nameplates, Posters 2267-127565-ND
B302 10X14 BLK/RED/WHT DANGER LO

B302 10X14 BLK/RED/WHT DANGER LO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LOCK OUT BEFORE SERVICING - 127565 - 754473-75916 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LOCK OUT BEFORE SERVICING - 127565
754473-75916
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LOCK OUT BEFORE SERVICING - 127565 754473-75916
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: DANGER LOCK OUT BEFORE SERVICING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This SKU is written in English with the following text: DANGER LOCK OUT BEFORE SERVICING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127565 2267-127565-ND 754473-75916
Product Name LockOut/Tagout Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LOCK OUT BEFORE SERVICING - 127565
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-703-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details