Brady Corporation LockOut/Tagout Sign 127550

Description
LockOut/Tagout Sign
Description
LockOut/Tagout Sign

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127550 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127550
LockOut/Tagout Sign 127550
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS - 127550 - 754473-75899 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS - 127550
754473-75899
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS - 127550 754473-75899
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This part is written in English with the following text: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127550 754473-75899
Product Name LockOut/Tagout Sign Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - TEXT: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS - 127550
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details