Brady Corporation LockOut/Tagout Sign 127549

Description
LockOut/Tagout Sign
Description
LockOut/Tagout Sign

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127549 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127549
LockOut/Tagout Sign 127549
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS - 127549 - 754473-75898 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS - 127549
754473-75898
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS - 127549 754473-75898
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127549 754473-75898
Product Name LockOut/Tagout Sign Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: DANGER EQUIPMENT LOCKED OUT DO NOT REMOVE LOCKS - 127549
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 8134546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Chemical; Corrosive
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details