Brady Corporation LockOut/Tagout Sign 127546

Description
LockOut/Tagout Sign
Request a Quote Datasheet
Description
LockOut/Tagout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127546 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127546
LockOut/Tagout Sign 127546
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127546-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127546-ND
Signs, Nameplates, Posters 2267-127546-ND
B401 10X14 BLK/RED/WHT DANGER DO

B401 10X14 BLK/RED/WHT DANGER DO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT ENTER UNTIL LOCKOUT PROCEDURES ARE COMPLETE - 127546 - 754473-75895 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT ENTER UNTIL LOCKOUT PROCEDURES ARE COMPLETE - 127546
754473-75895
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT ENTER UNTIL LOCKOUT PROCEDURES ARE COMPLETE - 127546 754473-75895
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: DANGER DO NOT ENTER UNTIL LOCKOUT PROCEDURES ARE COMPLETE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: DANGER DO NOT ENTER UNTIL LOCKOUT PROCEDURES ARE COMPLETE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127546 2267-127546-ND 754473-75895
Product Name LockOut/Tagout Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: DANGER DO NOT ENTER UNTIL LOCKOUT PROCEDURES ARE COMPLETE - 127546
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details