Brady Corporation LockOut/Tagout Sign 127541

Description
LockOut/Tagout Sign
Request a Quote Datasheet
Description
LockOut/Tagout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127541 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127541
LockOut/Tagout Sign 127541
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127541-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127541-ND
Signs, Nameplates, Posters 2267-127541-ND
B302 10X14 BLK/RED/WHT DANGER LO

B302 10X14 BLK/RED/WHT DANGER LO

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LOCK OUT FOR SAFETY - 127541 - 754473-75889 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LOCK OUT FOR SAFETY - 127541
754473-75889
Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LOCK OUT FOR SAFETY - 127541 754473-75889
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: DANGER LOCK OUT FOR SAFETY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: DANGER LOCK OUT FOR SAFETY. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127541 2267-127541-ND 754473-75889
Product Name LockOut/Tagout Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER LOCK OUT FOR SAFETY - 127541
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Slippery Surface
Materials of Construction Polyester Film
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details