Brady Corporation LockOut/Tagout Sign 127540

Description
LockOut/Tagout Sign
Request a Quote Datasheet
Description
LockOut/Tagout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127540 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127540
LockOut/Tagout Sign 127540
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127540-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127540-ND
Signs, Nameplates, Posters 2267-127540-ND
B401 10X14 BLK/RED/WHT DANGER LO

B401 10X14 BLK/RED/WHT DANGER LO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: DANGER LOCK OUT FOR SAFETY - 127540 - 754473-75888 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: DANGER LOCK OUT FOR SAFETY - 127540
754473-75888
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: DANGER LOCK OUT FOR SAFETY - 127540 754473-75888
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: DANGER LOCK OUT FOR SAFETY. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: DANGER LOCK OUT FOR SAFETY. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127540 2267-127540-ND 754473-75888
Product Name LockOut/Tagout Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: DANGER LOCK OUT FOR SAFETY - 127540
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details