Brady Corporation LockOut/Tagout Sign 127531

Description
LockOut/Tagout Sign
Description
LockOut/Tagout Sign

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127531 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127531
LockOut/Tagout Sign 127531
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - 127531 - 754473-75879 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - 127531
754473-75879
Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - 127531 754473-75879
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: CAUTION THIS EQUIPMENT MUST BE LOCKED OUT WHEN WORK IS BEING DONE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This lockout / tagout sign is manufactured with the following image: safety alert symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This product is written in English with the following text: CAUTION THIS EQUIPMENT MUST BE LOCKED OUT WHEN WORK IS BEING DONE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127531 754473-75879
Product Name LockOut/Tagout Sign Brady B-401 Polystyrene Rectangle White Lockout / Tagout Sign - 10 in Width x 7 in Height - 127531
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Fire Safety Signs - 146390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details