Brady Corporation LockOut/Tagout Sign 127528

Description
LockOut/Tagout Sign
Request a Quote Datasheet
Description
LockOut/Tagout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127528 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127528
LockOut/Tagout Sign 127528
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127528-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127528-ND
Signs, Nameplates, Posters 2267-127528-ND
B401 10X14 BLK/YL CAUTION LOCK O

B401 10X14 BLK/YL CAUTION LOCK O

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - 127528 - 754473-75867 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - 127528
754473-75867
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - 127528 754473-75867
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: CAUTION LOCK OUT POWER BEFORE OPENING GUARDS, ACCESS DOORS OR COVERS. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: CAUTION LOCK OUT POWER BEFORE OPENING GUARDS, ACCESS DOORS OR COVERS. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product complies with the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127528 2267-127528-ND 754473-75867
Product Name LockOut/Tagout Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - 127528
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Labels - 1812255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details