Brady Corporation LockOut/Tagout Sign 127527

Description
LockOut/Tagout Sign
Request a Quote Datasheet
Description
LockOut/Tagout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127527 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127527
LockOut/Tagout Sign 127527
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127527-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127527-ND
Signs, Nameplates, Posters 2267-127527-ND
B555 10X14 BLK/YL CAUTION LOCK O

B555 10X14 BLK/YL CAUTION LOCK O

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - 127527 - 754473-75866 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - 127527
754473-75866
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - 127527 754473-75866
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION LOCK OUT POWER BEFORE OPENING GUARDS, ACCESS DOORS OR COVERS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION LOCK OUT POWER BEFORE OPENING GUARDS, ACCESS DOORS OR COVERS. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127527 2267-127527-ND 754473-75866
Product Name LockOut/Tagout Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - 127527
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2820342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details