Brady Corporation LockOut/Tagout Sign 127522

Description
LockOut/Tagout Sign
Description
LockOut/Tagout Sign

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127522 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127522
LockOut/Tagout Sign 127522
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: CAUTION LOCK VALVES BEFORE ENTERING TANKS - 127522 - 754473-75861 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: CAUTION LOCK VALVES BEFORE ENTERING TANKS - 127522
754473-75861
Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: CAUTION LOCK VALVES BEFORE ENTERING TANKS - 127522 754473-75861
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION LOCK VALVES BEFORE ENTERING TANKS. Some signs support inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is manufactured using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: CAUTION LOCK VALVES BEFORE ENTERING TANKS. Some signs support inside use only, while others can be installed indoors or out. This item has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127522 754473-75861
Product Name LockOut/Tagout Sign Brady B-401 Polystyrene Rectangle Yellow Lockout / Tagout Sign - 14 in Width x 10 in Height - TEXT: CAUTION LOCK VALVES BEFORE ENTERING TANKS - 127522
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, Self Adhesive, 15Mm X 40Mm; Label Type Te Connectivity - 06WX8637 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-705/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 4637965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
Height 0.4921 ft (1.5 dm)
View Details