Brady Corporation LockOut/Tagout Sign 127518

Description
LockOut/Tagout Sign
Description
LockOut/Tagout Sign

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127518 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127518
LockOut/Tagout Sign 127518
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: CAUTION LOCK VALVES BEFORE ENTERING TANKS - 127518 - 754473-75857 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: CAUTION LOCK VALVES BEFORE ENTERING TANKS - 127518
754473-75857
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: CAUTION LOCK VALVES BEFORE ENTERING TANKS - 127518 754473-75857
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: CAUTION LOCK VALVES BEFORE ENTERING TANKS. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: CAUTION LOCK VALVES BEFORE ENTERING TANKS. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign complies with the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127518 754473-75857
Product Name LockOut/Tagout Sign Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: CAUTION LOCK VALVES BEFORE ENTERING TANKS - 127518
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-705-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 4637842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Adhesive Backed; Bilingual / Multilingual
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details