Brady Corporation LockOut/Tagout Sign 127500

Description
LockOut/Tagout Sign
Description
LockOut/Tagout Sign

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127500 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127500
LockOut/Tagout Sign 127500
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - 127500 - 754473-75838 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - 127500
754473-75838
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - 127500 754473-75838
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: CAUTION LOCK OUT ALL POWER SOURCES BEFORE ENTERING MACHINE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: CAUTION LOCK OUT ALL POWER SOURCES BEFORE ENTERING MACHINE. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product meets the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127500 754473-75838
Product Name LockOut/Tagout Sign Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - 127500
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Security Signs - 1812220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details