Brady Corporation LockOut/Tagout Sign 127494

Description
LockOut/Tagout Sign
Description
LockOut/Tagout Sign

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127494 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127494
LockOut/Tagout Sign 127494
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: CAUTION ELIMINATE DOUBT LOCK IT OUT - 127494 - 754473-75832 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: CAUTION ELIMINATE DOUBT LOCK IT OUT - 127494
754473-75832
Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: CAUTION ELIMINATE DOUBT LOCK IT OUT - 127494 754473-75832
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: CAUTION ELIMINATE DOUBT LOCK IT OUT. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This item is written in English with the following text: CAUTION ELIMINATE DOUBT LOCK IT OUT. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this product satisfies the ANSI Z535.1-2001, ASTM D1593, OSHA 29 CFR 1910.147 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127494 754473-75832
Product Name LockOut/Tagout Sign Brady B-555 Aluminum Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - TEXT: CAUTION ELIMINATE DOUBT LOCK IT OUT - 127494
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details