Brady Corporation LockOut/Tagout Sign 127484

Description
LockOut/Tagout Sign
Description
LockOut/Tagout Sign

Suppliers

Company
Product
Description
Supplier Links
LockOut/Tagout Sign - 127484 - Brady Corporation
Milwaukee, WI, USA
LockOut/Tagout Sign
127484
LockOut/Tagout Sign 127484
LockOut/Tagout Sign

LockOut/Tagout Sign

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION BE SAFE LOCK IT OUT - 127484 - 754473-75821 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION BE SAFE LOCK IT OUT - 127484
754473-75821
Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION BE SAFE LOCK IT OUT - 127484 754473-75821
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: CAUTION BE SAFE LOCK IT OUT. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: CAUTION BE SAFE LOCK IT OUT. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign satisfies the ASTM D 2979, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127484 754473-75821
Product Name LockOut/Tagout Sign Brady B-302 Polyester Rectangle Yellow Lockout / Tagout Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION BE SAFE LOCK IT OUT - 127484
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Pipe Identification - 047308-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details