Brady Corporation Handicapped Parking Sign 127478

Description
Handicapped Parking Sign
Request a Quote Datasheet
Description
Handicapped Parking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 127478 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
127478
Handicapped Parking Sign 127478
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127478-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127478-ND
Signs, Nameplates, Posters 2267-127478-ND
B302 9X12 RED/WHT TOW-AWAY SPECI

B302 9X12 RED/WHT TOW-AWAY SPECI

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - Laminated - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127478 - 754473-75815 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - Laminated - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127478
754473-75815
Brady B-302 Polyester Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - Laminated - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127478 754473-75815
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 9 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 12 in width and a 9 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the 2009 MUTCD, ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127478 2267-127478-ND 754473-75815
Product Name Handicapped Parking Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - Laminated - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127478
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details