Brady Corporation Handicapped Parking Sign 127477

Description
Handicapped Parking Sign
Request a Quote Datasheet
Description
Handicapped Parking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 127477 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
127477
Handicapped Parking Sign 127477
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127477-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127477-ND
Signs, Nameplates, Posters 2267-127477-ND
B401 9X12 RED/WHT TOW-AWAY SPECI

B401 9X12 RED/WHT TOW-AWAY SPECI

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127477 - 754473-75814 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127477
754473-75814
Brady B-401 High Impact Polystyrene Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127477 754473-75814
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 9 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is manufactured using high impact polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 12 in width and a 9 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This SKU is written in English with the following text: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127477 2267-127477-ND 754473-75814
Product Name Handicapped Parking Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127477
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details