Brady Corporation Handicapped Parking Sign 127476

Description
Handicapped Parking Sign
Request a Quote Datasheet
Description
Handicapped Parking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 127476 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
127476
Handicapped Parking Sign 127476
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127476-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127476-ND
Signs, Nameplates, Posters 2267-127476-ND
B555 9X12 RED/WHT TOW-AWAY SPECI

B555 9X12 RED/WHT TOW-AWAY SPECI

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127476 - 754473-75813 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127476
754473-75813
Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127476 754473-75813
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 12 in width and a 9 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is made from aluminum which is the B-555 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 12 in width and a 9 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the 2009 MUTCD, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127476 2267-127476-ND 754473-75813
Product Name Handicapped Parking Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 9 in Height - TEXT: TOW-AWAY SPECIAL PLACARD OR LICENSE PLATE REQUIRED - 127476
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 146384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details