Brady Corporation Handicapped Parking Sign 127474

Description
Handicapped Parking Sign
Request a Quote Datasheet
Description
Handicapped Parking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 127474 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
127474
Handicapped Parking Sign 127474
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127474-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127474-ND
Signs, Nameplates, Posters 2267-127474-ND
B401 18X12 GRN/BLU/WHT OREGON PA

B401 18X12 GRN/BLU/WHT OREGON PA

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - 127474 - 754473-75811 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - 127474
754473-75811
Brady B-401 High Impact Polystyrene Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - 127474 754473-75811
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady disabled parking & building access sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is manufactured with a white background and text and/or image color(s) of blue / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: PARKING WITH D.M.V. DISABLED PERMIT ONLY. VIOLATORS SUBJECT TO TOWING UNDER ORS 811.620 AND FINE UPTO $450 UNDER ORS 811.615. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady disabled parking & building access sign is made from high impact polystyrene which is the B-401 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is manufactured with a white background and text and/or image color(s) of blue / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: PARKING WITH D.M.V. DISABLED PERMIT ONLY. VIOLATORS SUBJECT TO TOWING UNDER ORS 811.620 AND FINE UPTO $450 UNDER ORS 811.615. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127474 2267-127474-ND 754473-75811
Product Name Handicapped Parking Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - 127474
Materials of Construction Plastic / Film Polyester High Impact Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Dangerous Chemical
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details