Brady Corporation Handicapped Parking Sign 127469

Description
Handicapped Parking Sign
Request a Quote Datasheet
Description
Handicapped Parking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 127469 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
127469
Handicapped Parking Sign 127469
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127469-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127469-ND
Signs, Nameplates, Posters 2267-127469-ND
B302 18X12 WHT/BLU MISSOURI PARK

B302 18X12 WHT/BLU MISSOURI PARK

Buy Now Datasheet
Brady B-302 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - Laminated - TEXT: PARKING $50 TO $300 FINE - 127469 - 754473-75805 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - Laminated - TEXT: PARKING $50 TO $300 FINE - 127469
754473-75805
Brady B-302 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - Laminated - TEXT: PARKING $50 TO $300 FINE - 127469 754473-75805
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: PARKING $50 TO $300 FINE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady disabled parking & building access sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This product is written in English with the following text: PARKING $50 TO $300 FINE. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, MUTCD, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127469 2267-127469-ND 754473-75805
Product Name Handicapped Parking Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - Laminated - TEXT: PARKING $50 TO $300 FINE - 127469
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details