Brady Corporation Handicapped Parking Sign 127460

Description
Handicapped Parking Sign
Request a Quote Datasheet
Description
Handicapped Parking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 127460 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
127460
Handicapped Parking Sign 127460
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127460-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127460-ND
Signs, Nameplates, Posters 2267-127460-ND
B302 18X12 GRN/BLU/WHT RESERVED

B302 18X12 GRN/BLU/WHT RESERVED

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - Laminated - TEXT: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY - 127460 - 754473-75795 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - Laminated - TEXT: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY - 127460
754473-75795
Brady B-302 Polyester Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - Laminated - TEXT: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY - 127460 754473-75795
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is manufactured with a white background and text and/or image color(s) of blue / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, MUTCD Eff. 2009, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is manufactured with a white background and text and/or image color(s) of blue / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ASTM D 2979, MUTCD Eff. 2009, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127460 2267-127460-ND 754473-75795
Product Name Handicapped Parking Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - Laminated - TEXT: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY - 127460
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
Width 3.54 inches (90 mm)
View Details