Brady Corporation Handicapped Parking Sign 127458

Description
Handicapped Parking Sign
Request a Quote Datasheet
Description
Handicapped Parking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 127458 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
127458
Handicapped Parking Sign 127458
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127458-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127458-ND
Signs, Nameplates, Posters 2267-127458-ND
B555 18X12 GRN/BLU/WHT ARIZONA R

B555 18X12 GRN/BLU/WHT ARIZONA R

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY - 127458 - 754473-75793 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY - 127458
754473-75793
Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY - 127458 754473-75793
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a white background and text and/or image color(s) of blue / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady disabled parking & building access sign is manufactured using aluminum which is the B-555 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This disabled parking & building access sign is designed with a white background and text and/or image color(s) of blue / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This item is written in English with the following text: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.1-2001, ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127458 2267-127458-ND 754473-75793
Product Name Handicapped Parking Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED PARKING HANDICAP PLATE OR PERMIT ONLY - 127458
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 655347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details