Brady Corporation Handicapped Parking Sign 127452

Description
Handicapped Parking Sign
Request a Quote Datasheet
Description
Handicapped Parking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handicapped Parking Sign - 127452 - Brady Corporation
Milwaukee, WI, USA
Handicapped Parking Sign
127452
Handicapped Parking Sign 127452
Handicapped Parking Sign

Handicapped Parking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127452-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127452-ND
Signs, Nameplates, Posters 2267-127452-ND
B555 18X12 WHT/BLU RESERVED HAND

B555 18X12 WHT/BLU RESERVED HAND

Buy Now Datasheet
Brady B-555 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED HANDICAPPED - 127452 - 754473-75787 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED HANDICAPPED - 127452
754473-75787
Brady B-555 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED HANDICAPPED - 127452 754473-75787
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: RESERVED HANDICAPPED. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady disabled parking & building access sign is made from aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and communication. This disabled parking & building access sign is manufactured with a blue background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: RESERVED HANDICAPPED. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.1-2001, ASTM D1593, MUTCD Eff. 2009, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127452 2267-127452-ND 754473-75787
Product Name Handicapped Parking Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle Blue Disabled Parking & Building Access Sign - 12 in Width x 18 in Height - TEXT: RESERVED HANDICAPPED - 127452
Materials of Construction Metal Metal Metal; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1811481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Height 1.38 ft (4.2 dm)
View Details