Brady Corporation First Aid Sign 127445

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 127445 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
127445
First Aid Sign 127445
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127445-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127445-ND
Signs, Nameplates, Posters 2267-127445-ND
B302 10X14 BLK/GRN/WHT SAFETY FI

B302 10X14 BLK/GRN/WHT SAFETY FI

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST SHOWER STATION - 127445 - 754473-75780 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST SHOWER STATION - 127445
754473-75780
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST SHOWER STATION - 127445 754473-75780
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: SAFETY FIRST SHOWER STATION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: SAFETY FIRST SHOWER STATION. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127445 2267-127445-ND 754473-75780
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST SHOWER STATION - 127445
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-7 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Exit Signs - 146374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details