Brady Corporation First Aid Sign 127439

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 127439 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
127439
First Aid Sign 127439
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127439-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127439-ND
Signs, Nameplates, Posters 2267-127439-ND
B302 10X14 BLK/GRN/WHT SAFETY FI

B302 10X14 BLK/GRN/WHT SAFETY FI

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST PERSONAL EYEWASH - 127439 - 754473-75774 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST PERSONAL EYEWASH - 127439
754473-75774
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST PERSONAL EYEWASH - 127439 754473-75774
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: SAFETY FIRST PERSONAL EYEWASH. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: SAFETY FIRST PERSONAL EYEWASH. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127439 2267-127439-ND 754473-75774
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: SAFETY FIRST PERSONAL EYEWASH - 127439
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 146453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details