Brady Corporation First Aid Sign 127403

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 127403 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
127403
First Aid Sign 127403
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127403-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127403-ND
Signs, Nameplates, Posters 2267-127403-ND
B302 10X14 BLK/BLU/WHT NOTICE EM

B302 10X14 BLK/BLU/WHT NOTICE EM

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE EMERGENCY EYE WASH STATION - 127403 - 754473-75738 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE EMERGENCY EYE WASH STATION - 127403
754473-75738
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE EMERGENCY EYE WASH STATION - 127403 754473-75738
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: NOTICE EMERGENCY EYE WASH STATION. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This sign is written in English with the following text: NOTICE EMERGENCY EYE WASH STATION. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127403 2267-127403-ND 754473-75738
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE EMERGENCY EYE WASH STATION - 127403
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 146379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep Clear
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details