Brady Corporation Fire Safety Sign 127361

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127361 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127361
Fire Safety Sign 127361
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127361-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127361-ND
Signs, Nameplates, Posters 2267-127361-ND
B302 10X14 BLK/BLU/WHT NOTICE WA

B302 10X14 BLK/BLU/WHT NOTICE WA

Buy Now Datasheet
Brady B-302 Polyester White Water Shut Off Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE WATER SHUT OFF - 127361 - 754473-75696 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Water Shut Off Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE WATER SHUT OFF - 127361
754473-75696
Brady B-302 Polyester White Water Shut Off Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE WATER SHUT OFF - 127361 754473-75696
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water shut off sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This water shut off sign is printed with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: NOTICE WATER SHUT OFF. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water shut off sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This water shut off sign is printed with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: NOTICE WATER SHUT OFF. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127361 2267-127361-ND 754473-75696
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester White Water Shut Off Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE WATER SHUT OFF - 127361
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details