Brady Corporation Fire Safety Sign 127360

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127360 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127360
Fire Safety Sign 127360
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127360-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127360-ND
Signs, Nameplates, Posters 2267-127360-ND
B401 10X14 BLK/BLU/WHT NOTICE WA

B401 10X14 BLK/BLU/WHT NOTICE WA

Buy Now Datasheet
Brady B-401 Polystyrene White Water Shut Off Sign - 14 in Width x 10 in Height - TEXT: NOTICE WATER SHUT OFF - 127360 - 754473-75695 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene White Water Shut Off Sign - 14 in Width x 10 in Height - TEXT: NOTICE WATER SHUT OFF - 127360
754473-75695
Brady B-401 Polystyrene White Water Shut Off Sign - 14 in Width x 10 in Height - TEXT: NOTICE WATER SHUT OFF - 127360 754473-75695
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water shut off sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water shut off sign is designed with a white background and text and/or image color(s) of black / blue. This product is written in English with the following text: NOTICE WATER SHUT OFF. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady water shut off sign is made from polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This water shut off sign is designed with a white background and text and/or image color(s) of black / blue. This product is written in English with the following text: NOTICE WATER SHUT OFF. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127360 2267-127360-ND 754473-75695
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene White Water Shut Off Sign - 14 in Width x 10 in Height - TEXT: NOTICE WATER SHUT OFF - 127360
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 3701144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details