Brady Corporation Fire Safety Sign 127354

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127354 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127354
Fire Safety Sign 127354
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127354-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127354-ND
Signs, Nameplates, Posters 2267-127354-ND
B401 10X14 BLK/BLU/WHT NOTICE TO

B401 10X14 BLK/BLU/WHT NOTICE TO

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: NOTICE TORNADO SHELTER - 127354 - 754473-75689 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: NOTICE TORNADO SHELTER - 127354
754473-75689
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: NOTICE TORNADO SHELTER - 127354 754473-75689
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady tornado & severe weather shelter sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is designed with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: NOTICE TORNADO SHELTER. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady tornado & severe weather shelter sign is constructed using polystyrene which is the B-401 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is printed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is designed with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: NOTICE TORNADO SHELTER. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127354 2267-127354-ND 754473-75689
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: NOTICE TORNADO SHELTER - 127354
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details