Brady Corporation Fire Safety Sign 127353

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127353 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127353
Fire Safety Sign 127353
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127353-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127353-ND
Signs, Nameplates, Posters 2267-127353-ND
B555 10X14 BLK/BLU/WHT NOTICE TO

B555 10X14 BLK/BLU/WHT NOTICE TO

Buy Now Datasheet
Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: NOTICE TORNADO SHELTER - 127353 - 754473-75688 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: NOTICE TORNADO SHELTER - 127353
754473-75688
Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: NOTICE TORNADO SHELTER - 127353 754473-75688
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady tornado & severe weather shelter sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is manufactured with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: NOTICE TORNADO SHELTER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady tornado & severe weather shelter sign is made from aluminum which is the B-555 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is manufactured with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is manufactured with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This item is written in English with the following text: NOTICE TORNADO SHELTER. Some signs support inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127353 2267-127353-ND 754473-75688
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-555 Aluminum Rectangle White Tornado & Severe Weather Shelter Sign - 14 in Width x 10 in Height - TEXT: NOTICE TORNADO SHELTER - 127353
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Sound horn
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details