Brady Corporation Fire Safety Sign 127351

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127351 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127351
Fire Safety Sign 127351
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127351-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127351-ND
Signs, Nameplates, Posters 2267-127351-ND
B401 7X10 BLK/BLU/WHT NOTICE TOR

B401 7X10 BLK/BLU/WHT NOTICE TOR

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: NOTICE TORNADO SHELTER - 127351 - 754473-75686 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: NOTICE TORNADO SHELTER - 127351
754473-75686
Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: NOTICE TORNADO SHELTER - 127351 754473-75686
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is designed with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: NOTICE TORNADO SHELTER. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady tornado & severe weather shelter sign is produced using polystyrene which is the B-401 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This tornado & severe weather shelter sign is designed with a white background and text and/or image color(s) of black / blue. Often, many signs include images to help support the text or are simply used to create the message themselves. This tornado & severe weather shelter sign is designed with the following image: tornado shelter symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: NOTICE TORNADO SHELTER. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127351 2267-127351-ND 754473-75686
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Tornado & Severe Weather Shelter Sign - 10 in Width x 7 in Height - TEXT: NOTICE TORNADO SHELTER - 127351
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Label, 115Vac+Flash, Card Of 10; Label Type Te Connectivity - 15J3062 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 2847145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
Width 19.69 inches (500 mm)
View Details