Brady Corporation Fire Safety Sign 127335

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127335 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127335
Fire Safety Sign 127335
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: TO OPEN BREAK GLASS AND PULL CHAIN - 127335 - 754473-75668 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: TO OPEN BREAK GLASS AND PULL CHAIN - 127335
754473-75668
Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: TO OPEN BREAK GLASS AND PULL CHAIN - 127335 754473-75668
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: TO OPEN BREAK GLASS AND PULL CHAIN. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is produced using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This SKU is written in English with the following text: TO OPEN BREAK GLASS AND PULL CHAIN. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ANSI Z535.1-2001, ASTM D1593, OSHA standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127335 754473-75668
Product Name Fire Safety Sign Brady B-555 Aluminum Rectangle White Fire Equipment Sign - 14 in Width x 10 in Height - TEXT: TO OPEN BREAK GLASS AND PULL CHAIN - 127335
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 4638075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.4921 ft (1.5 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details