Brady Corporation Fire Safety Sign 127331

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127331 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127331
Fire Safety Sign 127331
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127331-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127331-ND
Signs, Nameplates, Posters 2267-127331-ND
B302 10X14 RED/WHT STOP FIRES BE

B302 10X14 RED/WHT STOP FIRES BE

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Fire Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: STOP FIRES BEFORE THEY START THINK FIRE SAFETY - 127331 - 754473-75664 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Fire Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: STOP FIRES BEFORE THEY START THINK FIRE SAFETY - 127331
754473-75664
Brady B-302 Polyester Rectangle White Fire Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: STOP FIRES BEFORE THEY START THINK FIRE SAFETY - 127331 754473-75664
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: STOP FIRES BEFORE THEY START THINK FIRE SAFETY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire safety sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire safety sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This product is written in English with the following text: STOP FIRES BEFORE THEY START THINK FIRE SAFETY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127331 2267-127331-ND 754473-75664
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Fire Safety Sign - 14 in Width x 10 in Height - Laminated - TEXT: STOP FIRES BEFORE THEY START THINK FIRE SAFETY - 127331
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 2820342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Height 0.4921 ft (1.5 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details