Brady Corporation Fire Safety Sign 127329

Description
Fire Safety Sign
Description
Fire Safety Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127329 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127329
Fire Safety Sign 127329
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Brady B-555 Aluminum Rectangle White Fire Safety Sign - 14 in Width x 10 in Height - TEXT: STOP FIRES BEFORE THEY START THINK FIRE SAFETY - 127329 - 754473-75661 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-555 Aluminum Rectangle White Fire Safety Sign - 14 in Width x 10 in Height - TEXT: STOP FIRES BEFORE THEY START THINK FIRE SAFETY - 127329
754473-75661
Brady B-555 Aluminum Rectangle White Fire Safety Sign - 14 in Width x 10 in Height - TEXT: STOP FIRES BEFORE THEY START THINK FIRE SAFETY - 127329 754473-75661
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: STOP FIRES BEFORE THEY START THINK FIRE SAFETY. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire safety sign is constructed using aluminum which is the B-555 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This fire safety sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: STOP FIRES BEFORE THEY START THINK FIRE SAFETY. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 127329 754473-75661
Product Name Fire Safety Sign Brady B-555 Aluminum Rectangle White Fire Safety Sign - 14 in Width x 10 in Height - TEXT: STOP FIRES BEFORE THEY START THINK FIRE SAFETY - 127329
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp
Width 11.69 inches (297 mm)
View Details