Brady Corporation Fire Safety Sign 127321

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127321 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127321
Fire Safety Sign 127321
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127321-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127321-ND
Signs, Nameplates, Posters 2267-127321-ND
B401 7X10 RED/WHT STANDPIPE AT O

B401 7X10 RED/WHT STANDPIPE AT O

Buy Now Datasheet
Brady B-401 High Impact Polystyrene Rectangle White Fire Department Sign - 10 in Width x 7 in Height - TEXT: STANDPIPE AT OTHER STAIRS - 127321 - 754473-75653 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 High Impact Polystyrene Rectangle White Fire Department Sign - 10 in Width x 7 in Height - TEXT: STANDPIPE AT OTHER STAIRS - 127321
754473-75653
Brady B-401 High Impact Polystyrene Rectangle White Fire Department Sign - 10 in Width x 7 in Height - TEXT: STANDPIPE AT OTHER STAIRS - 127321 754473-75653
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire department sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire department sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: STANDPIPE AT OTHER STAIRS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire department sign is produced using high impact polystyrene which is the B-401 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire department sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: STANDPIPE AT OTHER STAIRS. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, IFC 2012 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127321 2267-127321-ND 754473-75653
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-401 High Impact Polystyrene Rectangle White Fire Department Sign - 10 in Width x 7 in Height - TEXT: STANDPIPE AT OTHER STAIRS - 127321
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Assembly point
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-708-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Label, Serial No, Pk100; Label Type Te Connectivity - 15J3935 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.57 inches (40 mm)
View Details