Brady Corporation Fire Safety Sign 127319

Description
Fire Safety Sign
Request a Quote Datasheet
Description
Fire Safety Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Safety Sign - 127319 - Brady Corporation
Milwaukee, WI, USA
Fire Safety Sign
127319
Fire Safety Sign 127319
Fire Safety Sign

Fire Safety Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-127319-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-127319-ND
Signs, Nameplates, Posters 2267-127319-ND
B302 10X14 WHT/RD STANDPIPE FOR

B302 10X14 WHT/RD STANDPIPE FOR

Buy Now Datasheet
Brady B-302 Polyester Rectangle Red Fire Department Sign - 14 in Width x 10 in Height - Laminated - TEXT: STANDPIPE FOR FIRE DEPARTMENT USE ONLY - 127319 - 754473-75651 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Red Fire Department Sign - 14 in Width x 10 in Height - Laminated - TEXT: STANDPIPE FOR FIRE DEPARTMENT USE ONLY - 127319
754473-75651
Brady B-302 Polyester Rectangle Red Fire Department Sign - 14 in Width x 10 in Height - Laminated - TEXT: STANDPIPE FOR FIRE DEPARTMENT USE ONLY - 127319 754473-75651
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire department sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire department sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: STANDPIPE FOR FIRE DEPARTMENT USE ONLY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire department sign is constructed using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This fire department sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: STANDPIPE FOR FIRE DEPARTMENT USE ONLY. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, IFC 2012, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 127319 2267-127319-ND 754473-75651
Product Name Fire Safety Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Red Fire Department Sign - 14 in Width x 10 in Height - Laminated - TEXT: STANDPIPE FOR FIRE DEPARTMENT USE ONLY - 127319
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details